Fujitsu AMILO Desktop La 3425, 2.1 GHz, AMD Phenom, 3 GB, 640 GB, DVD Super Multi, Windows Vista Home Premium
Fujitsu AMILO Desktop La 3425. Processor frequency: 2.1 GHz, Processor family: AMD Phenom, Processor model: 8450. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 640 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® G100. Operating system installed: Windows Vista Home Premium. Power supply: 250 W. Chassis type: Micro Tower. Product type: PC. Weight: 9.6 kg