Fujitsu logo

Fujitsu LIFEBOOK S762 Intel® Core™ i5 i5-3320M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional English Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23522
Info modified on:
24 Jan 2025, 21:00:55
Short summary description Fujitsu LIFEBOOK S762 Intel® Core™ i5 i5-3320M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional English Black:

Fujitsu LIFEBOOK S762, Intel® Core™ i5, 2.6 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Fujitsu LIFEBOOK S762 Intel® Core™ i5 i5-3320M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional English Black:

Fujitsu LIFEBOOK S762. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3320M, Processor frequency: 2.6 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.