location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ABG54U air conditioner Air conditioner indoor unit White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ABG54U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ABG54U show
Show alternative article codes used in the online market place
Category:
A heat pump or central air conditioning system with components located both inside and outside the home. The most common design for home use.
Split-System Air Conditioners Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6677
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:45:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu ABG54U air conditioner Air conditioner indoor unit White :
The long product name of Fujitsu ABG54U air conditioner Air conditioner indoor unit White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2810/3110 W, C/D
More>>>
Short summary description Fujitsu ABG54U air conditioner Air conditioner indoor unit White:
This short summary of the Fujitsu ABG54U air conditioner Air conditioner indoor unit White data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ABG54U, Air conditioner indoor unit, White, Cooling, Dehumidifying, Heating, 50 m, 9.52 mm, 1.91 cm

Long summary description Fujitsu ABG54U air conditioner Air conditioner indoor unit White:
This is an auto-generated long summary of Fujitsu ABG54U air conditioner Air conditioner indoor unit White based on the first three specs of the first five spec groups.

Fujitsu ABG54U. Type: Air conditioner indoor unit, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Heating. Indoor unit noise level (high speed): 52 dB, Cooling airflow (indoor unit): 2200 m³/h, Heating airflow (indoor unit): 2200 m³/h

Features
Type *
Air conditioner indoor unit
Product colour *
White
Air conditioner functions *
Cooling, Dehumidifying, Heating
Hose length (max)
50 m
Hose diameter
9.52 mm
Gas hose diameter
1.91 cm
Dehumidifying capacity
6 l/h
Indoor unit
Indoor unit noise level (high speed) *
52 dB
Cooling airflow (indoor unit)
2200 m³/h
Indoor unit
Heating airflow (indoor unit)
2200 m³/h
Indoor unit width
166 cm
Indoor unit depth
70 cm
Indoor unit height
24 cm
Indoor unit weight
48 kg
Indoor unit package width
180 cm
Indoor unit package depth
79 cm
Indoor unit package height
31.8 cm
Indoor unit package weight
61 kg
Packaging content
Remote control included
Yes