location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Flo 89163 water sprinkler Polyvinyl chloride (PVC)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Flo Check ‘Flo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
89163
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
89163
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5906083071843
Category:
Device that sprays water. Common examples are a device used for watering lawns, or an automatic fire extinguisher installed in the ceilings of a building.
Water Sprinklers Check ‘Flo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Flo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2024 03:18:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Flo 89163 water sprinkler Polyvinyl chloride (PVC)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - An emergent sprinkler designed dto irrigate smaller lawnsów.
  • - adjustable throwing range
  • - .possibility to block the flow of water
  • - possibility to block the flow of water
  • - .span class="fontstyle0">internal filter
  • - circular nozzle with possible to set irrigation sector
  • - Parameters:
  • - height: 18.4 cm
  • - rising height: 10 cm
  • - thread: 1/2"
  • - angle of spray: 0 - 360 degrees
Long product name Flo 89163 water sprinkler Polyvinyl chloride (PVC) :
The long product name of Flo 89163 water sprinkler Polyvinyl chloride (PVC). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pop Up Sprinkler
More>>>
Short summary description Flo 89163 water sprinkler Polyvinyl chloride (PVC):
This short summary of the Flo 89163 water sprinkler Polyvinyl chloride (PVC) data-sheet is auto-generated and uses the product title and the first six key specs.

Flo 89163, 184 mm, 1 pc(s)

Long summary description Flo 89163 water sprinkler Polyvinyl chloride (PVC):
This is an auto-generated long summary of Flo 89163 water sprinkler Polyvinyl chloride (PVC) based on the first three specs of the first five spec groups.

Flo 89163. Height: 184 mm. Quantity per pack: 1 pc(s)