location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Flo 88931 water filter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Flo Check ‘Flo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
88931
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
88931
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5906083078422
Category:
Device used to remove impurities from water. In a house small water filters are used with tap (mains) water.
Water Filters Check ‘Flo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Flo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2024 03:17:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Flo 88931 water filter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Y-type anti-sand water filter, used to protect irrigation systems from impurities. High-grade polypropylene allows the filter to be used in installations with pressures up to 8 bar and at high flow rates. The filter is ideally suited for places where the supplied water is mechanically and organically contaminated.
  • - Technical parameters:
  • - Filter type: Mesh 120 MESH
  • - Material: stainless steel and polypropylene
  • - Connection type and size: 1" BSP male thread
  • - Maximum pressure: 8 bar
  • - Maximum flow rate: 6 m3/h
Long product name Flo 88931 water filter :
The long product name of Flo 88931 water filter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Water Filter 1'' For Irrigation System
More>>>
Short summary description Flo 88931 water filter:
This short summary of the Flo 88931 water filter data-sheet is auto-generated and uses the product title and the first six key specs.

Flo 88931, Stainless steel, 1 pc(s)

Long summary description Flo 88931 water filter:
This is an auto-generated long summary of Flo 88931 water filter based on the first three specs of the first five spec groups.

Flo 88931. Material: Stainless steel. Quantity per pack: 1 pc(s)