Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - The quick-connect valve is an excellent solution for convenient watering in many remote parts of the garden (new plantings, locally dried lawn, flower beds). It gives the user access to water without having to unscrew the main supply valve each time or use ball valves. The quick-connect valve is installed on supply lines where constant water pressure is maintained. A strong spring, combined with water pressure, closes the valve, sealing the system. When a FLO 88927 wrench, connected to a sprinkler or hose with a gun, is pushed into the valve, water is accessed.
- - The cap protects the valve from contamination.
- - connection: 1" GW
- - material: POM, SS 304
Long product name Flo 88926 water hose fitting Stainless steel 1 pc(s)
:
Quick Coupler Valve
The long product name of Flo 88926 water hose fitting Stainless steel 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Quick Coupler Valve
More>>>
Short summary description Flo 88926 water hose fitting Stainless steel 1 pc(s):
This short summary of the Flo 88926 water hose fitting Stainless steel 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Flo 88926, Stainless steel
Long summary description Flo 88926 water hose fitting Stainless steel 1 pc(s):
This is an auto-generated long summary of Flo 88926 water hose fitting Stainless steel 1 pc(s) based on the first three specs of the first five spec groups.
Flo 88926. Quantity per pack: 1 pc(s)