Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - A sand and gravel shovel with a sharp tip that expands its range of applications. It has an ergonomic metal handle, ending in a DY-type handle with orange-colored plugs. It has a 32 mm diameter profiled steel handle. A huge advantage of the shovel is its perfect balance. The sure grip makes the shovel fit well in the hands. The product is carefully finished. Thanks to all these features, the shovel provides comfortable work.
Long product name Flo 35861 shovel/trowel Polyvinyl chloride (PVC), Steel
:
Shovel
The long product name of Flo 35861 shovel/trowel Polyvinyl chloride (PVC), Steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Shovel
More>>>
Short summary description Flo 35861 shovel/trowel Polyvinyl chloride (PVC), Steel:
This short summary of the Flo 35861 shovel/trowel Polyvinyl chloride (PVC), Steel data-sheet is auto-generated and uses the product title and the first six key specs.
Flo 35861, Polyvinyl chloride (PVC), Steel, 1 pc(s)
Long summary description Flo 35861 shovel/trowel Polyvinyl chloride (PVC), Steel:
This is an auto-generated long summary of Flo 35861 shovel/trowel Polyvinyl chloride (PVC), Steel based on the first three specs of the first five spec groups.
Flo 35861. Material: Polyvinyl chloride (PVC), Steel. Quantity per pack: 1 pc(s)