Flex IT logo

Flex IT HP EliteBook 840 G4 (Refurbished) Intel® Core™ i5 i5-7200U Laptop 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25139
Info modified on:
28 Mar 2025, 02:06:05
Short summary description Flex IT HP EliteBook 840 G4 (Refurbished) Intel® Core™ i5 i5-7200U Laptop 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro:

Flex IT HP EliteBook 840 G4 (Refurbished), Intel® Core™ i5, 2.5 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Flex IT HP EliteBook 840 G4 (Refurbished) Intel® Core™ i5 i5-7200U Laptop 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro:

Flex IT HP EliteBook 840 G4 (Refurbished). Product type: Laptop. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Weight: 1.7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.