location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fissler 045-801-28-100/0 frying pan Wok/Stir-Fry pan Round

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fissler Check ‘Fissler’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
045-801-28-100/0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
045-801-28-100/0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4009209375564
Category:
Shallow pan with a long handle, used for cooking food in hot fat or oil.
Frying Pans Check ‘Fissler’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fissler: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2022 01:36:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fissler 045-801-28-100/0 frying pan Wok/Stir-Fry pan Round
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wok pan with a 3-layer nonstick sealing
  • - Ideal shape for sautéing
  • - For all types of stove including induction stoves
  • - Light aluminium pan body
Warranty: 2 years
Long product name Fissler 045-801-28-100/0 frying pan Wok/Stir-Fry pan Round :
The long product name of Fissler 045-801-28-100/0 frying pan Wok/Stir-Fry pan Round. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cenit wok pan induction 28 cm, Aluminium, 3.5 l
More>>>
Short summary description Fissler 045-801-28-100/0 frying pan Wok/Stir-Fry pan Round:
This short summary of the Fissler 045-801-28-100/0 frying pan Wok/Stir-Fry pan Round data-sheet is auto-generated and uses the product title and the first six key specs.

Fissler 045-801-28-100/0, Round, Wok/Stir-Fry pan, Black, PTFE, Aluminium, 3.5 L

Long summary description Fissler 045-801-28-100/0 frying pan Wok/Stir-Fry pan Round:
This is an auto-generated long summary of Fissler 045-801-28-100/0 frying pan Wok/Stir-Fry pan Round based on the first three specs of the first five spec groups.

Fissler 045-801-28-100/0. Shape: Round, Type: Wok/Stir-Fry pan, Product colour: Black. Diameter: 28 cm, Width: 470 mm, Depth: 290 mm. Quantity per pack: 1 pc(s), Package width: 480 mm, Package depth: 310 mm