location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fissler 045-301-02-100/0 pan set 2 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fissler Check ‘Fissler’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
045-301-02-100/0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
045-301-02-100/0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4009209368283
Category:
Collection of pans for cooking, typically a frying pan and a number of saucepans.
Pan Sets Check ‘Fissler’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fissler: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10545
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2022 01:36:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fissler 045-301-02-100/0 pan set 2 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Suitable for all types of stove, including induction stoves
  • - 3-layer nonstick sealing
  • - Ergonomic handle
  • - Set consists of 2 cenit induction pans (24 and 28 cm)
Warranty: 2 years
Long product name Fissler 045-301-02-100/0 pan set 2 pc(s) :
The long product name of Fissler 045-301-02-100/0 pan set 2 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cenit 2-piece pan set induction, 24 and 28 cm, 3-layer nonstick sealing, Ergonomic handle
More>>>
Short summary description Fissler 045-301-02-100/0 pan set 2 pc(s):
This short summary of the Fissler 045-301-02-100/0 pan set 2 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Fissler 045-301-02-100/0, Black, Aluminium, PTFE, Black, Ergonomic, Gas, Induction

Long summary description Fissler 045-301-02-100/0 pan set 2 pc(s):
This is an auto-generated long summary of Fissler 045-301-02-100/0 pan set 2 pc(s) based on the first three specs of the first five spec groups.

Fissler 045-301-02-100/0. Product colour: Black, Material: Aluminium, Internal coating: PTFE. Frying pan diameter: 24 cm, Frying pan 2 diameter: 28 cm, Weight: 2.02 kg. Number of products included: 2 pc(s), Number of frying pans: 2 pc(s)

Country Distributor
Lithuania 1 distributor(s)