Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 26492746 data-sheets &
28868 brands
– register (free)
CRT TVs
Finlux CTW-2837TN TV 28" 16:9 100Hz 71.1 cm (28") Silver
Finlux CTW-2837TN TV 28" 16:9 100Hz 71.1 cm (28") Silver
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Finlux
Product name:
CTW-2837TN TV 28" 16:9 100Hz
Product code:
CTW2837TN100HZ
Category:
CRT TVs
Icecat Product ID:
357783
Data-sheet quality:
created/standardized by Icecat
Product views:
25381
Info modified on:
07 Mar 2024, 15:34:52
Specs
Similar products
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE