location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes CD / DVD Lens Cleaner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD / DVD Lens Cleaner
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99761
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0077511997617 show
Category :
Materials used for cleaning.
Cleaning Media
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2019 13:53:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fellowes CD / DVD Lens Cleaner :
The short editorial description of Fellowes CD / DVD Lens Cleaner

CD / DVD Lens Cleaner
More>>>
Fellowes CD / DVD Lens Cleaner:
The official marketing text of Fellowes CD / DVD Lens Cleaner as supplied by the manufacturer

-Ensures that the laser reading remains clear and optimised.
-Contains small brushes which clean the lens of the CD or DVD to maintain clear reading by the laser.
-Can be used in Audio, CD Rom and recordable drives.

Short summary description Fellowes CD / DVD Lens Cleaner:
This short summary of the Fellowes CD / DVD Lens Cleaner data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes CD / DVD Lens Cleaner, 142 mm, 122 mm, 12 mm

Long summary description Fellowes CD / DVD Lens Cleaner:
This is an auto-generated long summary of Fellowes CD / DVD Lens Cleaner based on the first three specs of the first five spec groups.

Fellowes CD / DVD Lens Cleaner. Depth: 142 mm, Width: 122 mm, Height: 12 mm

Country Distributor
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
Lithuania 1 distributor(s)
Nederland 1 distributor(s)