location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Premium Glare Filter with Radiation/Static Protection 14"-15"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Glare Filter with Radiation/Static Protection 14"-15"
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
92899
Category
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:29:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fellowes Premium Glare Filter with Radiation/Static Protection 14"-15" :
The short editorial description of Fellowes Premium Glare Filter with Radiation/Static Protection 14"-15"

Premium Glare Filter with Radiation/Static Protection 14"-15"
More>>>
Fellowes Premium Glare Filter with Radiation/Static Protection 14"-15":
The official marketing text of Fellowes Premium Glare Filter with Radiation/Static Protection 14"-15" as supplied by the manufacturer

Multiple layer optical coatings reduce reflections and eliminate over 99% of on-screen glare, helping to relieve headaches, eye strain and fatigue for improved viewing comfort.

Reduces exposure to very low (VLF) and extremely low (ELF) frequency electric-field radiation by over 99.9%

Safely dissipates potentially damaging static electricity to reduce the risk of data loss and minimise dust build-up

Traditional Tint – ideal for normal to brightly lit work areas

State-of-the-art glass provides maximum resolution and contract enhancement.

Frame features universal clip design for a customized fit.

Short summary description Fellowes Premium Glare Filter with Radiation/Static Protection 14"-15":
This short summary of the Fellowes Premium Glare Filter with Radiation/Static Protection 14"-15" data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes Premium Glare Filter with Radiation/Static Protection 14"-15", 14-15 inch monitor

Long summary description Fellowes Premium Glare Filter with Radiation/Static Protection 14"-15":
This is an auto-generated long summary of Fellowes Premium Glare Filter with Radiation/Static Protection 14"-15" based on the first three specs of the first five spec groups.

Fellowes Premium Glare Filter with Radiation/Static Protection 14"-15". Compatibility: 14-15 inch monitor