location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Federal Formoza AZ01 175/55 R15 all-season 38.1 cm (15") 17.5 cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Federal Check ‘Federal’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Formoza AZ01 175/55 R15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4713959003935
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713959003935
Category:
Inflated rubber covering placed round a car wheel to form a soft contact with the road.
Car Tires Check ‘Federal’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Federal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8669
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2018 16:22:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Federal Formoza AZ01 175/55 R15 all-season 38.1 cm (15") 17.5 cm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enclosed tread and tire blocks reduce contact noise for comfortable rides
  • - Heat dissipation compounds and honeycomb design on sidewall minimize heat generation and rolling resistance for improved fuel efficiency
  • - Blade-shaped tread grooves channel water effectively, ensuring safe rides on slippery roads
Long product name Federal Formoza AZ01 175/55 R15 all-season 38.1 cm (15") 17.5 cm :
The long product name of Federal Formoza AZ01 175/55 R15 all-season 38.1 cm (15") 17.5 cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Formoza AZ01 175/55 R15 77H
More>>>
Short summary description Federal Formoza AZ01 175/55 R15 all-season 38.1 cm (15") 17.5 cm:
This short summary of the Federal Formoza AZ01 175/55 R15 all-season 38.1 cm (15") 17.5 cm data-sheet is auto-generated and uses the product title and the first six key specs.

Federal Formoza AZ01 175/55 R15, all-season, 77 (412kg), H (210 km/h), 38.1 cm (15"), 17.5 cm

Long summary description Federal Formoza AZ01 175/55 R15 all-season 38.1 cm (15") 17.5 cm:
This is an auto-generated long summary of Federal Formoza AZ01 175/55 R15 all-season 38.1 cm (15") 17.5 cm based on the first three specs of the first five spec groups.

Federal Formoza AZ01 175/55 R15. Type: all-season, Load rating: 77 (412kg), Speed rating: H (210 km/h). Diameter (imperial): 38.1 cm (15"), Tyre width: 17.5 cm