location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fastprint Copier Paper A4 160g/m2 Azur Blue printing paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fastprint
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Copier Paper A4 160g/m2 Azur Blue
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0120760
Category
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fastprint: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5909
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Apr 2020 16:01:05
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Fastprint Copier Paper A4 160g/m2 Azur Blue printing paper:
This short summary of the Fastprint Copier Paper A4 160g/m2 Azur Blue printing paper data-sheet is auto-generated and uses the product title and the first six key specs.

Fastprint Copier Paper A4 160g/m2 Azur Blue, 160 g/m², 297 x 210 mm

Long summary description Fastprint Copier Paper A4 160g/m2 Azur Blue printing paper:
This is an auto-generated long summary of Fastprint Copier Paper A4 160g/m2 Azur Blue printing paper based on the first three specs of the first five spec groups.

Fastprint Copier Paper A4 160g/m2 Azur Blue. Media weight: 160 g/m². Media size (1 slide): 297 x 210 mm