location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Faro 70591 outdoor lighting Outdoor ground lighting

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Faro Check ‘Faro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
70591
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70591 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8421776090767
Category:
Lights used for illuminating outside, such as lights on the outside of buildings and pathways.
Outdoor Lighting Check ‘Faro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Faro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Jun 2024 11:33:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Faro 70591 outdoor lighting Outdoor ground lighting
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Outdoor ground lighting
  • - Housing material: Stainless steel IP67
  • - 9 W 500 lm
Long product name Faro 70591 outdoor lighting Outdoor ground lighting :
The long product name of Faro 70591 outdoor lighting Outdoor ground lighting. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SALT LED Asymmetric inox recessed lamp
More>>>
Short summary description Faro 70591 outdoor lighting Outdoor ground lighting:
This short summary of the Faro 70591 outdoor lighting Outdoor ground lighting data-sheet is auto-generated and uses the product title and the first six key specs.

Faro 70591, Outdoor ground lighting, Stainless steel, IP67, I, 9 W, 3000 K

Long summary description Faro 70591 outdoor lighting Outdoor ground lighting:
This is an auto-generated long summary of Faro 70591 outdoor lighting Outdoor ground lighting based on the first three specs of the first five spec groups.

Faro 70591. Type: Outdoor ground lighting, Housing material: Stainless steel, International Protection (IP) code: IP67. Bulb power: 9 W, Colour temperature (min): 3000 K, Luminous flux: 500 lm. Input voltage: 100-240 V, AC input voltage: 100-240 V. Length: 180 mm, Height: 122 mm, Weight: 1.8 kg. Quantity per pack: 1 pc(s)