Product Brochure/Datasheet
(0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 36 W
- - Color Rendering Index (CRI): 85
- - IP20
- - Energy efficiency class: A
- - Black
Long product name Faro 32004902 ceiling lighting A
:
OPTIC Black downlight LED FOOD 24/36W fruit&bread 56° 1900/2725
The long product name of Faro 32004902 ceiling lighting A. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
OPTIC Black downlight LED FOOD 24/36W fruit&bread 56° 1900/2725
More>>>
Short summary description Faro 32004902 ceiling lighting A:
This short summary of the Faro 32004902 ceiling lighting A data-sheet is auto-generated and uses the product title and the first six key specs.
Faro 32004902, 2725 lm, IP20, Black
Long summary description Faro 32004902 ceiling lighting A:
This is an auto-generated long summary of Faro 32004902 ceiling lighting A based on the first three specs of the first five spec groups.
Faro 32004902. Product colour: Black, Mounting type: Recessed, Housing material: Aluminium. Bulb power: 36 W, Luminous flux: 2725 lm, Beam angle (max): 56°. Energy efficiency class: A. Height: 120 mm, Weight: 770 g, Length: 165 mm