Product Brochure/Datasheet
(0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Color Rendering Index (CRI): 95
- - IP23
- - White
Long product name Faro 3043594011H ceiling lighting
:
DEEP60 Downlight square without frame white 15° 4000K CRI95 honeycomb
The long product name of Faro 3043594011H ceiling lighting. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
DEEP60 Downlight square without frame white 15° 4000K CRI95 honeycomb
More>>>
Short summary description Faro 3043594011H ceiling lighting:
This short summary of the Faro 3043594011H ceiling lighting data-sheet is auto-generated and uses the product title and the first six key specs.
Faro 3043594011H, IP23, White
Long summary description Faro 3043594011H ceiling lighting:
This is an auto-generated long summary of Faro 3043594011H ceiling lighting based on the first three specs of the first five spec groups.
Faro 3043594011H. Product colour: White, Shape: Square, Mounting type: Recessed. Colour temperature (min): 4000 K, Beam angle (max): 15°. Height: 122 mm, Weight: 690 g, Length: 83 mm