Product Brochure/Datasheet
(0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Bedroom Surfaced
- - E27 15 W
- - IP20
- - Housing material: Steel
- - Black
Long product name Faro 20032-80 wall lighting E27
:
GUADALUPE Black/beige wall lamp with reader
The long product name of Faro 20032-80 wall lighting E27. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
GUADALUPE Black/beige wall lamp with reader
More>>>
Short summary description Faro 20032-80 wall lighting E27:
This short summary of the Faro 20032-80 wall lighting E27 data-sheet is auto-generated and uses the product title and the first six key specs.
Faro 20032-80, Surfaced, E27, IP20, Black
Long summary description Faro 20032-80 wall lighting E27:
This is an auto-generated long summary of Faro 20032-80 wall lighting E27 based on the first three specs of the first five spec groups.
Faro 20032-80. Mounting type: Surfaced. Fitting/cap type: E27. International Protection (IP) code: IP20, Protection class: I, Product colour: Black