Product Brochure/Datasheet
(0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Rail lighting spot LED Black
- - IP20 Protection class: I
- - 36 W
- - 4000 K 60° Color Rendering Index (CRI): 95
Long product name Faro 11302402 spotlight Rail lighting spot LED
:
FUGA LARGE Black projector LED CRI95 36W 4000K 60°
The long product name of Faro 11302402 spotlight Rail lighting spot LED. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
FUGA LARGE Black projector LED CRI95 36W 4000K 60°
More>>>
Short summary description Faro 11302402 spotlight Rail lighting spot LED:
This short summary of the Faro 11302402 spotlight Rail lighting spot LED data-sheet is auto-generated and uses the product title and the first six key specs.
Faro 11302402, Rail lighting spot, LED, 4000 K, 100-240 V, Black
Long summary description Faro 11302402 spotlight Rail lighting spot LED:
This is an auto-generated long summary of Faro 11302402 spotlight Rail lighting spot LED based on the first three specs of the first five spec groups.
Faro 11302402. Product type: Rail lighting spot. Bulb type: LED, Colour temperature (max): 4000 K. International Protection (IP) code: IP20. Input voltage: 100-240 V. Product colour: Black