location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

FALA 75628 shower head

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
FALA Check ‘FALA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
75628
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
75628
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5906083023620
Category:
Top part of a shower system, this is a a perforated nozzle that sprays water.
Shower Heads Check ‘FALA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by FALA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2024 03:08:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points FALA 75628 shower head
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The Deimos single-function shower handset is an elegant addition in a bathroom decorated in minimalist style.It is made of durable and lightweight plastic ABS making it very handy. The durable layer of glossy chrome is resistant to peeling.
  • - Thanks to silicone nozzles removing limescale build-up will not be a problem, and their dense placement creates a very effective and comfortable stream.
  • - Connection diameter G1/2" fits any traditional shower hose.
  • - thread: G1/2"
  • - number of functions: 1
  • - series name: Deimos
  • - handset diameter [mm]: 31
  • - finish: chrome gloss
  • - material: ABS
  • - color: chrome
  • - The rubber channels prevent the accumulation of scale and are also easy to clean.
  • - Shower handset has 1 function.
Long product name FALA 75628 shower head :
The long product name of FALA 75628 shower head. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Shower Handle 'Deimos' 1 Function
More>>>
Short summary description FALA 75628 shower head:
This short summary of the FALA 75628 shower head data-sheet is auto-generated and uses the product title and the first six key specs.

FALA 75628, 1 pc(s)

Long summary description FALA 75628 shower head:
This is an auto-generated long summary of FALA 75628 shower head based on the first three specs of the first five spec groups.

FALA 75628. Quantity per pack: 1 pc(s)