Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - The 75536 point mount is convenient a way to mount a shower handset on the wall.
- - It is made of durable plastic ABS and coated with a layer of shiny;chrome that resists peeling.
- - His rounded design means that it will blend in perfectly with the rounded shapes of the shower and bathtub faucet.
- - With rotating head you are sure to find the perfect angle for the spray from your shower handset.
- - The bracket also comes with the required mounting studs.
- - Purpose/Application
- - Baths and shower stalls
- - Package contents
- - handle
- - fastening bolts
- - Technical data
- - finish: chrome gloss
- - material: ABS
- - color: chrome
Long product name FALA 75536 shower holder
:
Shower Holder
The long product name of FALA 75536 shower holder. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Shower Holder
More>>>
Short summary description FALA 75536 shower holder:
This short summary of the FALA 75536 shower holder data-sheet is auto-generated and uses the product title and the first six key specs.
FALA 75536, 1 pc(s)
Long summary description FALA 75536 shower holder:
This is an auto-generated long summary of FALA 75536 shower holder based on the first three specs of the first five spec groups.
FALA 75536. Quantity per pack: 1 pc(s)