location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

FALA 75455 toilet seat

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
FALA Check ‘FALA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
75455
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
75455
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5906083013416
Category:
Seats on top of the toilet bowl for comfort when sitting on the toilet.
Toilet Seats Check ‘FALA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by FALA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2024 03:12:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points FALA 75455 toilet seat
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Toilet light is a clever way to ambientlight up the toilet bowl.nbsp;toilet bowl, which makes it possible to use the toilet without turning on the main light.
  • - A small-sized LED LED RGB illuminates the toilet bowl inside changing colors in a smooth way. You can also permanently set only one (among the available 8 lighting colors) color of your choice.
  • - Thanks to the built-in motion sensor the lamp starts automatically when you start to approach it (range up to 3 meters).
  • - In order not to unnecessarily drain the batteries (power: 3xAAA; not included), the built-in light sensor will ensure that the light will only activate during the prevailing darkness in the toilet.
  • - Mounting is trivially easy (just like a refreshing toilet cube) and requires no tools.
  • - Thanks to the flexible cord, the light fits into any toilet bowl.
  • - Exposure of the body at bedtime to illumination causes a significant reduction in the level of melatonin in the body, which is responsible for sleep, so thanks to this gadget, the nocturnal physiological need will not awaken the household and easy to fall asleep again.
  • - Purpose/Application
  • - Toilet bowls - hanging, standing, toilet compacts
Long product name FALA 75455 toilet seat :
The long product name of FALA 75455 toilet seat. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Led Toilet Light 1W With Motion Sensor
More>>>
Short summary description FALA 75455 toilet seat:
This short summary of the FALA 75455 toilet seat data-sheet is auto-generated and uses the product title and the first six key specs.

FALA 75455, 60 mm, 67 mm, 18 mm, 1 pc(s)

Long summary description FALA 75455 toilet seat:
This is an auto-generated long summary of FALA 75455 toilet seat based on the first three specs of the first five spec groups.

FALA 75455. Width: 60 mm, Depth: 67 mm, Height: 18 mm. Quantity per pack: 1 pc(s)