location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

FALA 75361 shower drain

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
FALA Check ‘FALA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
75361
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
75361
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5906083753619
Category: Shower Drains Check ‘FALA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by FALA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2024 03:07:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points FALA 75361 shower drain
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wave linear drain is an excellent idea for elegant and practical arrangement of bathroom space.
  • - The wide range of available sizes allows you to optimally match its length to the dimensions of the shower enclosure or tiles, and allows you to plan your shower space with greater freedom than with traditional shower trays.
  • - It is made entirely of AISI 304 stainless steel, which is characterized by resistance to corrosion, detergents and mechanical damage.
  • - Wave shower drains are equipped with amenities that guarantee comfortable and efficient operation for many years:
  • - - SMARTthru - a special inspection window means 100% patency control and convenient cleaning;
  • - - EASYclean - it is easy to clean, thanks to the hook that is included;
  • - - GRIPstrong - handles to stabilize the body, additional stiffening of the structure in the floor;
  • - - HYDROcloth - sealing mat is included - an indispensable part when waterproofing;
  • - - STRAINer - an effective and durable strainer that prevents clogging of the trap and facilitates the ongoing maintenance of the drain;
  • - - HQwelding - high quality precision welds , which guarantee the tightness of the drain;
  • - - EXTRAslim - made of AISI 304 stainless steel very low siphon, which makes installation easier;
  • - - EASYfix - wide range of height adjustment, which allows you to adjust the drain to fit the floor surface.
  • - You will install the Wave drain without worry - all our drains have a 10-year warranty!
  • - Data:
  • - - gutter length: 40 cm
  • - - grid pattern - Madeira (insertable tile)
  • - - material: stainless steel AISI 304
  • - - width: 70 mm (additional flange about 2 cm on each side)
  • - - siphon height: 52 mm
  • - Thickness of steel of linear drains:
  • - trough: 1.2 mm
  • - grate: 1.5 mm
  • - Product in accordance with EN 1253-1
  • - Load class: K3 (surfaces without vehicular traffic)
  • - Thermal behavior class of the product: class A (without installation restrictions)
  • - Flow rate: more than 36 l/min (shower faucet has a maximum flow rate of 18 l/min)
  • - - bathrooms, shower stalls - swimming pools - swimming pools, swimming pools - laundry rooms, boiler rooms - balconies, terraces - drainage trough with trap - grate - sewer reduction 50/40 mm - adjustable mounting feet - insulation mat - hook for lifting the grate - instruction manual - warranty card.
Long product name FALA 75361 shower drain :
The long product name of FALA 75361 shower drain. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Linear Drain 40 Cm Series: Madeira
More>>>
Short summary description FALA 75361 shower drain:
This short summary of the FALA 75361 shower drain data-sheet is auto-generated and uses the product title and the first six key specs.

FALA 75361, Stainless steel, 1 pc(s)

Long summary description FALA 75361 shower drain:
This is an auto-generated long summary of FALA 75361 shower drain based on the first three specs of the first five spec groups.

FALA 75361. Material: Stainless steel. Quantity per pack: 1 pc(s)