Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Functional Wave brand hanging accessories provide comfortable use of the bathroom and are a elegant interior finishing touch. Made of sturdy alloy and coated with a layer of durable chrome they will grace the bathroom for many years to come. Collection Quad Chrome - the interesting, geometric form of accessories will add character to the bathroom.
- - series name: Quad
- - finish: gloss
- - material: metal
- - color: chrome
- - Package contents
- - mounting pins
- - Allen wrench
- - .
Long product name FALA 69311 towel holder/ring
:
Robe Hook Quad Chrome
The long product name of FALA 69311 towel holder/ring. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Robe Hook Quad Chrome
More>>>
Short summary description FALA 69311 towel holder/ring:
This short summary of the FALA 69311 towel holder/ring data-sheet is auto-generated and uses the product title and the first six key specs.
FALA 69311
Long summary description FALA 69311 towel holder/ring:
This is an auto-generated long summary of FALA 69311 towel holder/ring based on the first three specs of the first five spec groups.
FALA 69311