location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Förlagssystem 9789189820098 book Thrillers Swedish Hardcover 317 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Förlagssystem Check ‘Förlagssystem’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9789189820098
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9789189820098
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
9789189820098
Category:
Written or printed work consisting of pages glued or sewn together along one side and bound in covers.
Books Check ‘Förlagssystem’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Förlagssystem: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 497
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Apr 2024 17:28:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Förlagssystem 9789189820098 book Thrillers Swedish Hardcover 317 pages
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Paper book Genre: Thrillers 317 pages Hardcover
  • - Dennis Lehane
  • - Publication year: 2024 Language version: Swedish
  • - Multicolour
  • - Recommended age group: Adult Suggested gender: Any gender
More>>>
Short summary description Förlagssystem 9789189820098 book Thrillers Swedish Hardcover 317 pages:
This short summary of the Förlagssystem 9789189820098 book Thrillers Swedish Hardcover 317 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Förlagssystem 9789189820098, Thrillers, Swedish, Hardcover, 317 pages

Long summary description Förlagssystem 9789189820098 book Thrillers Swedish Hardcover 317 pages:
This is an auto-generated long summary of Förlagssystem 9789189820098 book Thrillers Swedish Hardcover 317 pages based on the first three specs of the first five spec groups.

Förlagssystem 9789189820098. Genre: Thrillers, Book cover type: Hardcover, Language version: Swedish. Width: 216 mm, Depth: 26 mm, Height: 142 mm

Country Distributor
United Kingdom 2 distributor(s)