Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Fiber optic muff mounting type Wall
- - Max. numbers of welds 24 Core
- - Colour Grey
- - Mid-Span input Yes
- - Splitter holder in muff None
Warranty:
12
Long product name Extralink Fiber optic terminal box Jason 24 core
:
Extralink Jason | Fiber optic terminal box | 24 core
The long product name of Extralink Fiber optic terminal box Jason 24 core. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Extralink Jason | Fiber optic terminal box | 24 core
More>>>
Short summary description Extralink Fiber optic terminal box Jason 24 core:
This short summary of the Extralink Fiber optic terminal box Jason 24 core data-sheet is auto-generated and uses the product title and the first six key specs.
Extralink Fiber optic terminal box Jason 24 core, Grey, Acrylonitrile butadiene styrene (ABS)
Long summary description Extralink Fiber optic terminal box Jason 24 core:
This is an auto-generated long summary of Extralink Fiber optic terminal box Jason 24 core based on the first three specs of the first five spec groups.
Extralink Fiber optic terminal box Jason 24 core. Product colour: Grey, Housing material: Acrylonitrile butadiene styrene (ABS)