Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Office 2000 DPI Brown
- - Right-hand USB Type-A
- - Buttons quantity: 5
- - Power source: Cable
More>>>
Short summary description Evoluent 4 Rechts Small mouse Office Right-hand USB Type-A 2000 DPI:
This short summary of the Evoluent 4 Rechts Small mouse Office Right-hand USB Type-A 2000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.
Evoluent 4 Rechts Small, Right-hand, USB Type-A, 2000 DPI, Brown
Long summary description Evoluent 4 Rechts Small mouse Office Right-hand USB Type-A 2000 DPI:
This is an auto-generated long summary of Evoluent 4 Rechts Small mouse Office Right-hand USB Type-A 2000 DPI based on the first three specs of the first five spec groups.
Evoluent 4 Rechts Small. Form factor: Right-hand. Device interface: USB Type-A, Movement resolution: 2000 DPI, Buttons type: Pressed buttons, Buttons quantity: 5. Power source: Cable. Product colour: Brown