Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - RJ45 Port
- - USB 2.0 Port with attached USB Type-A Connector
- - Energy-Saving Suspend/Resume Functionality
- - Plug-and-Play Installation
- - Driver-Less Installation
- - Windows XP, 7, 8, 8.1, 10, Linux and Mac OS
- - Half/Full Duplex Operation
- - Supports Full Duplex Flow (IEEE 802.3X)
- - Supports all USB Standard Commands
- - Supports Suspend/Resume Detection Logic
- - Compliant with USB 1.0/USB1.1/USB2.0
Long product name Evo Labs NPEVO-SB2ETH cable gender changer RJ-45 USB Type-A White
:
10/100 USB 2.0 to Ethernet Adapter
The long product name of Evo Labs NPEVO-SB2ETH cable gender changer RJ-45 USB Type-A White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
10/100 USB 2.0 to Ethernet Adapter
More>>>
Short summary description Evo Labs NPEVO-SB2ETH cable gender changer RJ-45 USB Type-A White:
This short summary of the Evo Labs NPEVO-SB2ETH cable gender changer RJ-45 USB Type-A White data-sheet is auto-generated and uses the product title and the first six key specs.
Evo Labs NPEVO-SB2ETH, RJ-45, USB Type-A, White
Long summary description Evo Labs NPEVO-SB2ETH cable gender changer RJ-45 USB Type-A White:
This is an auto-generated long summary of Evo Labs NPEVO-SB2ETH cable gender changer RJ-45 USB Type-A White based on the first three specs of the first five spec groups.
Evo Labs NPEVO-SB2ETH. Connector 1: RJ-45, Connector 2: USB Type-A. Product colour: White