Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Plug and Play
- - No Drivers Required
- - Wireless adaptor fitted in base
Long product name Evo Labs MO-234W BLACK mouse Office Ambidextrous RF Wireless + USB Type-A Optical 800 DPI
:
2.4GHz Wireless, Optical, 800 DPI
The long product name of Evo Labs MO-234W BLACK mouse Office Ambidextrous RF Wireless + USB Type-A Optical 800 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
2.4GHz Wireless, Optical, 800 DPI
More>>>
Short summary description Evo Labs MO-234W BLACK mouse Office Ambidextrous RF Wireless + USB Type-A Optical 800 DPI:
This short summary of the Evo Labs MO-234W BLACK mouse Office Ambidextrous RF Wireless + USB Type-A Optical 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.
Evo Labs MO-234W BLACK, Ambidextrous, Optical, RF Wireless + USB Type-A, 800 DPI, Black
Long summary description Evo Labs MO-234W BLACK mouse Office Ambidextrous RF Wireless + USB Type-A Optical 800 DPI:
This is an auto-generated long summary of Evo Labs MO-234W BLACK mouse Office Ambidextrous RF Wireless + USB Type-A Optical 800 DPI based on the first three specs of the first five spec groups.
Evo Labs MO-234W BLACK. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless + USB Type-A, Movement resolution: 800 DPI, Buttons type: Pressed buttons, Buttons quantity: 4, Scroll type: Wheel. Power source: Batteries. Product colour: Black