location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Evo Labs 2.5X200MM BLACK cable tie Nylon 100 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Evo Labs Check ‘Evo Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.5X200MM BLACK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2.5X200MM BLACK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5053118880076
Category:
A cable tie is a type of fastener, especially for binding several electronic cables together and to organize them into a cable tree.
Cable Ties Check ‘Evo Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Evo Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1778
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Aug 2021 11:15:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Evo Labs 2.5X200MM BLACK cable tie Nylon 100 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Self-locking
  • - Easy operation
  • - Perfect for DIY, commercial purposes, cable management, packaging, garden work and more
Long product name Evo Labs 2.5X200MM BLACK cable tie Nylon 100 pc(s) :
The long product name of Evo Labs 2.5X200MM BLACK cable tie Nylon 100 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Black Cable Ties 200 x 2.5mm 100 Pack
More>>>
Short summary description Evo Labs 2.5X200MM BLACK cable tie Nylon 100 pc(s):
This short summary of the Evo Labs 2.5X200MM BLACK cable tie Nylon 100 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Evo Labs 2.5X200MM BLACK, Nylon, Black, 11 N, 200 mm, 2.5 mm, 48 g

Long summary description Evo Labs 2.5X200MM BLACK cable tie Nylon 100 pc(s):
This is an auto-generated long summary of Evo Labs 2.5X200MM BLACK cable tie Nylon 100 pc(s) based on the first three specs of the first five spec groups.

Evo Labs 2.5X200MM BLACK. Material: Nylon, Product colour: Black, Tensile strength: 11 N. Length: 200 mm, Width: 2.5 mm, Weight: 48 g. Quantity per pack: 100 pc(s)