location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eurocase CrossCam 360 action sports camera 5 MP HD-Ready Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eurocase Check ‘Eurocase’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CrossCam 360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EUCS-1360
Category:
Cameras in a hard protective cover used for action sports such as skiing or skateboarding.
Action Sports Cameras Check ‘Eurocase’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eurocase: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:18
The date of the most recent change of this product data-sheet in Icecat.
Eurocase EUCS-1360 user manual (4.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Eurocase CrossCam 360 action sports camera 5 MP HD-Ready Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HD-Ready 1920 x 960 pixels 30 fps
  • - 5 MP
  • - LCD Built-in display 2.54 cm (1")
  • - Built-in microphone Built-in speaker(s)
  • - MicroSD (TransFlash) 32 GB
  • - Wi-Fi
  • - Lithium 1500 mAh
More>>>
Short summary description Eurocase CrossCam 360 action sports camera 5 MP HD-Ready Wi-Fi:
This short summary of the Eurocase CrossCam 360 action sports camera 5 MP HD-Ready Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Eurocase CrossCam 360, HD-Ready, 5 MP, 30 fps, Wi-Fi, 1500 mAh

Long summary description Eurocase CrossCam 360 action sports camera 5 MP HD-Ready Wi-Fi:
This is an auto-generated long summary of Eurocase CrossCam 360 action sports camera 5 MP HD-Ready Wi-Fi based on the first three specs of the first five spec groups.

Eurocase CrossCam 360. HD type: HD-Ready, Maximum video resolution: 1920 x 960 pixels, Maximum frame rate: 30 fps. Total megapixels: 5 MP, Maximum image resolution: 3024 x 1512 pixels. Display: LCD, Display diagonal: 2.54 cm (1"). Field of view (FOV) angle: 360°. Storage media: Memory card, Compatible memory cards: MicroSD (TransFlash), Maximum memory card size: 32 GB