location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Esselte Creative Station Cartridge A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Esselte Check ‘Esselte’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Creative Station Cartridge A4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23465 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706831234656
Category:
Films such as plastic used to cover other materials such as paper.
Lamination Films Check ‘Esselte’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Esselte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30482
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2021 20:01:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Esselte Creative Station Cartridge A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A4
  • - Transparent
  • - 1 pc(s)
  • - Width: 290 mm
  • - Height: 165 mm
Long product name Esselte Creative Station Cartridge A4 :
The long product name of Esselte Creative Station Cartridge A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Creative Station Cartridge A4, laminate/magnet 3.5m, 69g
More>>>
Short summary description Esselte Creative Station Cartridge A4:
This short summary of the Esselte Creative Station Cartridge A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Esselte Creative Station Cartridge A4, A4, Transparent, 290 mm, 165 mm, 0.08 mm, 1 pc(s)

Long summary description Esselte Creative Station Cartridge A4:
This is an auto-generated long summary of Esselte Creative Station Cartridge A4 based on the first three specs of the first five spec groups.

Esselte Creative Station Cartridge A4. Format: A4. Product colour: Transparent. Width: 290 mm, Height: 165 mm, Thickness: 0.08 mm. Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
Esselte

Esselte Creative Station Cartridge A4
(show image)
23464 Creative Station Cartridge A4 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 234630 lamination film A4 1 pc(s) Leitz 234630 lamination film A4 1 pc(s)
(show image)
234630 234630 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 234610 lamination film A4 1 pc(s) Leitz 234610 lamination film A4 1 pc(s)
(show image)
234610 234610 0.00
(excl. VAT)
0 (incl. VAT)