location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ESCADA Candy Love eau de toilette 100ml

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ESCADA Check ‘ESCADA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Candy Love eau de toilette 100ml
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3614229396867
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3614229396867
Category: Eau De Toilette Check ‘ESCADA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ESCADA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ESCADA Candy Love eau de toilette 100ml
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Suitable for: Women
  • - Volume: 100 ml Spray
  • - Apple
  • - Rose
  • - Vanilla
Long product name ESCADA Candy Love eau de toilette 100ml :
The long product name of ESCADA Candy Love eau de toilette 100ml. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Candy Love eau de toilette 100ml
More>>>
Short summary description ESCADA Candy Love eau de toilette 100ml:
This short summary of the ESCADA Candy Love eau de toilette 100ml data-sheet is auto-generated and uses the product title and the first six key specs.

ESCADA Candy Love eau de toilette 100ml, Women, 100 ml, Apple, Rose, Vanilla, Spray

Long summary description ESCADA Candy Love eau de toilette 100ml:
This is an auto-generated long summary of ESCADA Candy Love eau de toilette 100ml based on the first three specs of the first five spec groups.

ESCADA Candy Love eau de toilette 100ml. Suitable for: Women, Volume: 100 ml, Fragrance main top notes: Apple. Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
ESCADA

ESCADA Candy Love eau de toilette 50ml
(show image)
3614229396850 Candy Love eau de toilette 50ml 0.00
(excl. VAT)
0 (incl. VAT)
ESCADA

ESCADA Candy Love eau de toilette 30ml
(show image)
3614229396843 Candy Love eau de toilette 30ml 0.00
(excl. VAT)
0 (incl. VAT)