location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Parasol Singlepack Yellow T0444 DURABrite Ink High Capacity

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Parasol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Yellow T0444 DURABrite Ink High Capacity
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T044440 show
Show alternative article codes used in the online market place
Category :
Ink cartridges for inkjet printers.
Ink Cartridges
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44304
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2021 13:19:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Parasol Singlepack Yellow T0444 DURABrite Ink High Capacity :
The short editorial description of Epson Parasol Singlepack Yellow T0444 DURABrite Ink High Capacity

INK CARTRIDGE YELLOW T0444 DURABRITE FOR C64 C84 HIGH CAP NS (MSD)
More>>>
Epson Parasol Singlepack Yellow T0444 DURABrite Ink High Capacity:
The official marketing text of Epson Parasol Singlepack Yellow T0444 DURABrite Ink High Capacity as supplied by the manufacturer

High Capacity Colour Ink Cartridge (Offering over 1.5 times as many printed pages than the standard capacity cartridge at 5% coverage). A major advance in ink technology EPSON’s DURABrite inks make exceptional printing performance a reality in all your day-to-day uses. They provide vivid, accurate colours and laser-quality text combined with water-proof, smudge-proof and fade-resistant printing, even on plain and recycled paper. They are perfect for your everyday print needs, giving great results time and time again.
Compatible Main Units : Stylus C64 /Stylus C64 Photo Edition /Stylus C84 Photo dition /Stylus CX6400 /Stylus C66 /Stylus C86 /Stylus C86 Photo Edition /Stylus CX3600 /Stylus CX6600 /Stylus C84 .

Short summary description Epson Parasol Singlepack Yellow T0444 DURABrite Ink High Capacity:
This short summary of the Epson Parasol Singlepack Yellow T0444 DURABrite Ink High Capacity data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Parasol Singlepack Yellow T0444 DURABrite Ink High Capacity, Pigment-based ink

Long summary description Epson Parasol Singlepack Yellow T0444 DURABrite Ink High Capacity:
This is an auto-generated long summary of Epson Parasol Singlepack Yellow T0444 DURABrite Ink High Capacity based on the first three specs of the first five spec groups.

Epson Parasol Singlepack Yellow T0444 DURABrite Ink High Capacity. Colour ink type: Pigment-based ink

Features
Colour ink type
Pigment-based ink
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Yellow
Colour
Yes
Weight & dimensions
Width
125 mm
Depth
31 mm
Height
121 mm
Weight
60 g
Brand Image Product code Product Stock Price from
Pelikan

Pelikan 1 Cartridge
(show image)
342423 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)