location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Ultra Glossy Photo Paper, 300g/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultra Glossy Photo Paper, 300g/m²
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041926BG
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12092
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:18:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Ultra Glossy Photo Paper, 300g/m² :
The long product name of Epson Ultra Glossy Photo Paper, 300g/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ultra Glossy Photo Paper 10x15 20 Sheets 2pk
More>>>
Epson Ultra Glossy Photo Paper, 300g/m²:
The official description of Epson Ultra Glossy Photo Paper, 300g/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson's new superior engineered heavy-weight paper provides superb photos of the best professional quality. It gives photos the look and feel of a premium lab print and provides vivid colour and guaranteed quality when used with genuine Epson Inks. Perfect for portraits, landscapes or nature photographs.

Short summary description Epson Ultra Glossy Photo Paper, 300g/m²:
This short summary of the Epson Ultra Glossy Photo Paper, 300g/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Ultra Glossy Photo Paper, 300g/m², 300 g/m², 200 g, 106 x 156 x 10 mm, 100 x 150 mm

Long summary description Epson Ultra Glossy Photo Paper, 300g/m²:
This is an auto-generated long summary of Epson Ultra Glossy Photo Paper, 300g/m² based on the first three specs of the first five spec groups.

Epson Ultra Glossy Photo Paper, 300g/m². Media weight: 300 g/m². Weight: 200 g. Dimensions (WxDxH): 106 x 156 x 10 mm, Paper dimensions: 100 x 150 mm

Features
Media weight *
300 g/m²
Weight & dimensions
Weight
200 g
Other features
Dimensions (WxDxH)
106 x 156 x 10 mm
Paper dimensions
100 x 150 mm