location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Kit Stylus Photo R300 15ppm A4+FREE EI photo printer 5760 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kit Stylus Photo R300 15ppm A4+FREE EI
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C536041CX?KIT2
Category :
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard 1 year repair or replace
Optional extension to 3 years
Long product name Epson Kit Stylus Photo R300 15ppm A4+FREE EI photo printer 5760 x 1440 DPI :
The short editorial description of Epson Kit Stylus Photo R300 15ppm A4+FREE EI photo printer 5760 x 1440 DPI

EPSON Stylus Photo R300 inkjetprinter 5760x1440dpi 15ppm A4 + FREE EI
More>>>
Epson Kit Stylus Photo R300 15ppm A4+FREE EI photo printer 5760 x 1440 DPI:
The official marketing text of Epson Kit Stylus Photo R300 15ppm A4+FREE EI photo printer 5760 x 1440 DPI as supplied by the manufacturer

A complete photo printing solution for digital photographers

The Epson Stylus Photo R300 is the total photo printing solution that all digital camera users have been waiting for. It combines the quality of Epson's superb 6- colour photo imaging system with the flexibility of printing directly from digital cameras, memory cards and even wireless devices. Now you can produce amazing, long lasting photos at an outstanding resolution of up to 5760 optimised dpi - simply, effectively and without even using a computer.

Key Features

Produce premium quality photos at up to 5760 optimised dpi
Epson 6 colour inks for exceptional, highly durable photo results
Individual Intellidge ink cartridges for added control and economy
Borderless printing up to A4 size for lab-style photos
Print directly onto printable CDs even in standalone mode
Direct printing from a wide range of memory cards including CompactFlash® (I & II), xD-Picture Card, Smart Media, SD Memory Card, MultiMediaCard, MagicGate Memory Stick, Memory Stick®, Memory Stick PRO, IBM Microdrive
PictBridge and USB DIRECT-PRINT supported
Optional Bluetooth® connectivity for wireless printing
Back up and print images from external CD-R and Zip® drives
Epson Print Image Matching II supported for faithful photo reproduction
Epson PRINT Image Framer software for creative photo framing
Epson PhotoQuicker 3.5 software to enhance and personalise photos
Windows® & Mac compatible

Short summary description Epson Kit Stylus Photo R300 15ppm A4+FREE EI photo printer 5760 x 1440 DPI:
This short summary of the Epson Kit Stylus Photo R300 15ppm A4+FREE EI photo printer 5760 x 1440 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Kit Stylus Photo R300 15ppm A4+FREE EI, 5760 x 1440 DPI

Long summary description Epson Kit Stylus Photo R300 15ppm A4+FREE EI photo printer 5760 x 1440 DPI:
This is an auto-generated long summary of Epson Kit Stylus Photo R300 15ppm A4+FREE EI photo printer 5760 x 1440 DPI based on the first three specs of the first five spec groups.

Epson Kit Stylus Photo R300 15ppm A4+FREE EI. Maximum resolution: 5760 x 1440 DPI

Printing
Maximum resolution *
5760 x 1440 DPI
Features
Market positioning *
Home & office
Ports & interfaces
USB port *
Yes
USB 1.1 ports quantity
1
Performance
Sound pressure level (printing)
42 dB
Power
Power consumption (printing) *
13 W
System requirements
Minimum RAM
256 MB
System requirements
Minimum storage drive space
150 MB
Minimum system requirements
Pentium 500MHz or higher
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Dimensions (WxDxH)
498 x 476 x 289 mm
Connectivity technology
Wired
Mac compatibility
Yes
Print speed (black, normal quality, A4/US Letter)
15 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Compatible operating systems
Windows 98, Windows Me, Windows 2000, Windows XP, Macintosh Mac OS 8.1 - 9.2, MacOS X