location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Energizer UE20010BK power bank Lithium Polymer (LiPo) 20000 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Energizer Check ‘Energizer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE20010BK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE20010BK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0842982102408 show
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘Energizer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Energizer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1000
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jul 2023 10:04:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Energizer UE20010BK power bank Lithium Polymer (LiPo) 20000 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of simultaneously connected devices (max): 2 Black
  • - Universal
  • - Charging source: USB
  • - Lithium Polymer (LiPo) 20000 mAh 74 Wh
  • - Fast charging
  • - USB Type-C connector
Long product name Energizer UE20010BK power bank Lithium Polymer (LiPo) 20000 mAh Black :
The long product name of Energizer UE20010BK power bank Lithium Polymer (LiPo) 20000 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20000mAh/74Wh, 10.5W
More>>>
Short summary description Energizer UE20010BK power bank Lithium Polymer (LiPo) 20000 mAh Black:
This short summary of the Energizer UE20010BK power bank Lithium Polymer (LiPo) 20000 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Energizer UE20010BK, 20000 mAh, Lithium Polymer (LiPo), 10.5 W, Black

Long summary description Energizer UE20010BK power bank Lithium Polymer (LiPo) 20000 mAh Black:
This is an auto-generated long summary of Energizer UE20010BK power bank Lithium Polymer (LiPo) 20000 mAh Black based on the first three specs of the first five spec groups.

Energizer UE20010BK. Battery capacity: 20000 mAh, Battery technology: Lithium Polymer (LiPo). USB Type-C ports quantity: 1. Total output power: 10.5 W. Product colour: Black