location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent 3-Ports PCI FireWire Card 800Mbps interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3-Ports PCI FireWire Card 800Mbps
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7608
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26954
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Eminent 3-Ports PCI FireWire Card 800Mbps interface cards/adapter :
The long product name of Eminent 3-Ports PCI FireWire Card 800Mbps interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3-Ports PCI FireWire Card 800Mbps
More>>>
Eminent 3-Ports PCI FireWire Card 800Mbps interface cards/adapter:
The official description of Eminent 3-Ports PCI FireWire Card 800Mbps interface cards/adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

FireWire 800 is the next generation of FireWire technology. It supports the IEEE-1394b High Performance Serial Bus standard and supports transfer speeds up to 800 Mbps/s.

Device distances can now be up to 100 meters through the use of special cables. It supports all other FireWire peripherals such as disk drives, ultra high-resolution scanners, printers and digital still cameras.

The FireWire 800 products function at the maximum IEEE-1394b rated speed of 800 megabits/second (100megabytes/sec). The FireWire 800 products are fully backward compatible with S100, S200 and S400 rated 1394 devices. It allows up to 63 devices to be connected in a chain through its standard 6-pin and 9-pin ports. It can be used with third party video editing software to capture, edit and export full size, full motion DV video at 720 by 480 pixels at 30 frames per second. FireWire 800 can also be used in a workgroup network environment at close to 1000BASE-T speeds.

The IEEE1394 multimedia connection (also known as Fire Wire by Apple Computer, and iLink by Sony) features hot swapping, high-speed performance, peer to peer communication and daisy chained which can accept up to 63 devices connected simultaneously.

Short summary description Eminent 3-Ports PCI FireWire Card 800Mbps interface cards/adapter:
This short summary of the Eminent 3-Ports PCI FireWire Card 800Mbps interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent 3-Ports PCI FireWire Card 800Mbps, PCI, OHCI 1.1, 9 W, 800 Mbit/s, PC, Mac, Plug-in

Long summary description Eminent 3-Ports PCI FireWire Card 800Mbps interface cards/adapter:
This is an auto-generated long summary of Eminent 3-Ports PCI FireWire Card 800Mbps interface cards/adapter based on the first three specs of the first five spec groups.

Eminent 3-Ports PCI FireWire Card 800Mbps. Host interface: PCI. Certification: OHCI 1.1. Power consumption (typical): 9 W. Data transfer rate: 800 Mbit/s, Platform: PC, Mac, Form factor: Plug-in

Ports & interfaces
Host interface *
PCI
Design
Certification
OHCI 1.1
Power
Power consumption (typical)
9 W
Other features
Data transfer rate
800 Mbit/s
Ports quantity
3
Slot type
PCI 2.2 32/64-bit, 33MHz
Other features
I/O ports
1x External 6-pin 2x External 9-pin 1x Internal power
Platform
PC, Mac
Form factor
Plug-in
Mac compatibility
Yes
Compatible operating systems
Windows 98SE/Me/2000/XP Mac OS 8.6-9.x Mac OS 10.1.x - 10.2.3 Mac OS 10.2.4 +
Compliance industry standards
IEEE 1394a, IEEE 1394b
Other network protocols supported
FCP, CMP