location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EMC Check ‘EMC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VMAX 850F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VB7-850F-2TB-2R64U show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EMC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15576
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
F and FX Software Packages (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EMC VB7-850F-2TB-2R64U user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 3-year Limited Hardware Warranty. All software comes with the EMC Software Warranty.
Long product name EMC VMAX 850F :
The long product name of EMC VMAX 850F. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VMAX 850F, 7x V-Brick (2TB Cache, 32x 1.92TB SSD, RAID6 (14 + 2) x2 Group), InfiniBand 56Gbps, Upgrade
More>>>
EMC VMAX 850F:
The official description of EMC VMAX 850F as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Look to Dell EMC VMAX 850F when you need primary storage for mission-critical and cloud-scale demands in the modern data center. It’s our most powerful VMAX All Flash array, with the performance, scale, always-on availability, and advanced data services you expect from VMAX storage. Handle the most mission-critical applications and high-demand transactional workloads.

IOPS and capacity scale linearly as you grow. The scale-out building block of the Dell EMC VMAX 850F storage array is the V-Brick, which includes a VMAX engine and 53 TB of base capacity. Flash Capacity Packs let you scale up in 13 TB increments.

With included software and an easy-to-add optional FX software package, it's easy to benefit from a wealth of trusted data services. Achieve up to 4:1 storage efficiency with inline compression and other data reduction tools.

Key features:

- Engineered for highest performance: up to 4 million IOPS
- Scales up to 4 PB effective flash SSD capacity with data reduction
- Ensures 99.9999% high availability
- Offers data services options that include advanced replication, data encryption, storage management, data protection, and storage tiering to cloud

VMAX All Flash arrays extend the long tradition of VMAX® Reliability, Availability and Serviceability that customers have come to expect. Ranging from 1 to 8 V-Bricks packaged in dual V-Brick racks along with their associated DAEs, the all-flash family offers unprecedented scale and footprint efficiency. The built-in hypervisor enables VMAX All Flash to offer Unified block and file support through Embedded NAS (eNAS), as well as Embedded Management.

VMAX 450F/850F VMAX All Flash arrays are available in two software packages, the standard “F” package and the application rich “FX” package, which makes ordering easy. The FX package includes SRDF S/A/STAR/Metro, Data at Rest Encryption, eNAS, and SnapVX to name a few, along with our VASA Provider Certified support for VVols. Finally, VMAX All Flash arrays come fully pre-configured out of the factory to significantly shorten the time to first I/O.

There are two types of bricks available for the VMAX All Flash:

- The V-Brick which supports open system configurations with Fibre Channel and / or iSCSI connectivity and FBA device formatting
- The zBrick which supports Mainframe configurations with FICON connectivity and CKD device formatting.

Short summary description EMC VMAX 850F:
This short summary of the EMC VMAX 850F data-sheet is auto-generated and uses the product title and the first six key specs.

EMC VMAX 850F

Long summary description EMC VMAX 850F:
This is an auto-generated long summary of EMC VMAX 850F based on the first three specs of the first five spec groups.

EMC VMAX 850F

Technical details
Compatible operating systems
HYPERMAX OS
Dimensions (WxDxH)
610 x 1190 x 1900 mm
Technical details
Internal mass storage
SSD
Built-in processor
Yes
Processor cores
12