location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Elite Screens R250WH1 Plus projection screen 6.35 m (250") 16:9

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Elite Screens Check ‘Elite Screens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R250WH1 Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R250WH1 PLUS show
Show alternative article codes used in the online market place
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Elite Screens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Elite Screens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2024 09:29:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Elite Screens R250WH1 Plus projection screen 6.35 m (250") 16:9
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6.35 m (250") 16:9
  • - 3.11 m 5.53 m
  • - Black, White
Long product name Elite Screens R250WH1 Plus projection screen 6.35 m (250") 16:9 :
The long product name of Elite Screens R250WH1 Plus projection screen 6.35 m (250") 16:9. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ezFrame Plus 250", 1.1Gain, 160°, 16:9
More>>>
Short summary description Elite Screens R250WH1 Plus projection screen 6.35 m (250") 16:9:
This short summary of the Elite Screens R250WH1 Plus projection screen 6.35 m (250") 16:9 data-sheet is auto-generated and uses the product title and the first six key specs.

Elite Screens R250WH1 Plus, 6.35 m (250"), 5.53 m, 3.11 m, 16:9, Black, White

Long summary description Elite Screens R250WH1 Plus projection screen 6.35 m (250") 16:9:
This is an auto-generated long summary of Elite Screens R250WH1 Plus projection screen 6.35 m (250") 16:9 based on the first three specs of the first five spec groups.

Elite Screens R250WH1 Plus. Diagonal: 6.35 m (250"), Viewable screen width (W): 5.53 m, Viewable screen height (H): 3.11 m, Native aspect ratio: 16:9, Format: HDTV. Product colour: Black, White