location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Electrolux ESF5512LKW Undercounter 13 place settings

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux Check ‘Electrolux’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESF5512LKW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
911 546 120
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332543557677
Category:
Machine for washing dishes automatically.
Dishwashers Check ‘Electrolux’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8093
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:00:06
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Electrolux ESF5512LKW Undercounter 13 place settings
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Full size (60 cm) Undercounter
  • - 13 place settings
  • - 47 dB
  • - 30min 60°C, Auto 45-70°C, Eco, Glass/Delicate, Hygiene, Intensive, Pre-rinse
  • - 24 h Delayed start timer
More>>>
Short summary description Electrolux ESF5512LKW Undercounter 13 place settings:
This short summary of the Electrolux ESF5512LKW Undercounter 13 place settings data-sheet is auto-generated and uses the product title and the first six key specs.

Electrolux ESF5512LKW, Undercounter, Full size (60 cm), White, Black, White, Buttons, LED

Long summary description Electrolux ESF5512LKW Undercounter 13 place settings:
This is an auto-generated long summary of Electrolux ESF5512LKW Undercounter 13 place settings based on the first three specs of the first five spec groups.

Electrolux ESF5512LKW. Appliance placement: Undercounter, Product size: Full size (60 cm), Door colour: White. Number of place settings: 13 place settings, Noise level: 47 dB, Dishwashing programs: 30min 60°C, Auto 45-70°C, Eco, Glass/Delicate, Hygiene, Intensive, Pre-rinse. Energy consumption per cycle: 1.039 kWh, Connected load: 1950 W, Power consumption (off): 0.5 W. Width: 596 mm, Depth: 590 mm, Height: 818 mm. Drying class: A, Annual energy consumption: 295 kWh, Annual water consumption: 3080 L