location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Electrolux EENL52IW Stick vacuum AC Dry Cyclonic Bagless 1.5 L 600 W Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux Check ‘Electrolux’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EENL52IW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
900 277 281 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332543556557
Category:
Small electric household appliance used to vacuum dirt and dust from floors and carpets. Has a long handle, looks like a lightweight upright hoover.
Stick Vacuums & Electric Brooms Check ‘Electrolux’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21063
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:49:35
The date of the most recent change of this product data-sheet in Icecat.
Electrolux 900 277 281 user manual (6.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Electrolux EENL52IW Stick vacuum AC Dry Cyclonic Bagless 1.5 L 600 W Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dry Bagless 1.5 L Black, White
  • - Vacuum air filtering: Cyclonic Cyclonic 80 dB
  • - Removable handheld vacuum
  • - 600 W
  • - AC
More>>>
Short summary description Electrolux EENL52IW Stick vacuum AC Dry Cyclonic Bagless 1.5 L 600 W Black, White:
This short summary of the Electrolux EENL52IW Stick vacuum AC Dry Cyclonic Bagless 1.5 L 600 W Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Electrolux EENL52IW, Stick vacuum, Bagless, Black, White, 1.5 L, Plastic, Dry

Long summary description Electrolux EENL52IW Stick vacuum AC Dry Cyclonic Bagless 1.5 L 600 W Black, White:
This is an auto-generated long summary of Electrolux EENL52IW Stick vacuum AC Dry Cyclonic Bagless 1.5 L 600 W Black, White based on the first three specs of the first five spec groups.

Electrolux EENL52IW. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Black, White. Cleaning type: Dry, Vacuum air filtering: Cyclonic, Dirt separating method: Cyclonic. Cord length: 7 m. Power source: AC, Maximum input power: 600 W, Annual energy consumption: 25 kWh. Package width: 330 mm, Package depth: 185 mm, Package height: 755 mm