location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Elba Meeting Case PROLINE, 25 mm Capacity, PP Green document holder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Elba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Meeting Case PROLINE, 25 mm Capacity, PP Green
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
489532GN
Category :
Card or plastic files/folders used to contain documents.
Document Holders
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Elba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8003
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Elba Meeting Case PROLINE, 25 mm Capacity, PP Green document holder:
This short summary of the Elba Meeting Case PROLINE, 25 mm Capacity, PP Green document holder data-sheet is auto-generated and uses the product title and the first six key specs.

Elba Meeting Case PROLINE, 25 mm Capacity, PP Green, A4, Green, 250 mm, 325 mm, 0.3 mm

Long summary description Elba Meeting Case PROLINE, 25 mm Capacity, PP Green document holder:
This is an auto-generated long summary of Elba Meeting Case PROLINE, 25 mm Capacity, PP Green document holder based on the first three specs of the first five spec groups.

Elba Meeting Case PROLINE, 25 mm Capacity, PP Green. Format: A4, Product colour: Green. Width: 250 mm, Height: 325 mm, Thickness: 0.3 mm