location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EDY W625 washing machine Front-load 5 kg 1200 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EDY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W625 Washing Machine
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W625
Category
Machines used for washing clothes.
Washing Machines
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EDY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23019
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Dec 2021 12:35:40
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description EDY W625 washing machine Front-load 5 kg 1200 RPM White:
This short summary of the EDY W625 washing machine Front-load 5 kg 1200 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

EDY W625 Washing Machine, Front-load, 5 kg, B, 1200 RPM, White

Long summary description EDY W625 washing machine Front-load 5 kg 1200 RPM White:
This is an auto-generated long summary of EDY W625 washing machine Front-load 5 kg 1200 RPM White based on the first three specs of the first five spec groups.

EDY W625 Washing Machine. Loading type: Front-load. Rated capacity: 5 kg, Spin-drying class: B. Washing class: B. Maximum spin speed: 1200 RPM. Product colour: White. Width: 600 mm, Depth: 580 mm, Height: 850 mm