location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EDY DD 2574 A Plus fridge-freezer Freestanding 193 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EDY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DD 2574 A Plus
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DD2574
Category
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EDY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24695
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Oct 2019 15:11:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points EDY DD 2574 A Plus fridge-freezer Freestanding 193 L White :
  • - White Freestanding 193 L
  • - 155 L
  • - 38 L 3 kg/24h
  • - 222 kWh 39 dB
More>>>
Short summary description EDY DD 2574 A Plus fridge-freezer Freestanding 193 L White:
This short summary of the EDY DD 2574 A Plus fridge-freezer Freestanding 193 L White data-sheet is auto-generated and uses the product title and the first six key specs.

EDY DD 2574 A Plus, 193 L, 39 dB, 3 kg/24h, White

Long summary description EDY DD 2574 A Plus fridge-freezer Freestanding 193 L White:
This is an auto-generated long summary of EDY DD 2574 A Plus fridge-freezer Freestanding 193 L White based on the first three specs of the first five spec groups.

EDY DD 2574 A Plus. Total net capacity: 193 L. Door hinge: Right. Noise level: 39 dB. Fridge net capacity: 155 L. Freezer net capacity: 38 L, Freezing capacity: 3 kg/24h. Annual energy consumption: 222 kWh. Product colour: White