location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Edimax RE11S network extender Network transmitter White 10, 100, 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Edimax Check ‘Edimax’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RE11S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RE11S
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4717964701985
Category:
Device that extends the range of a network or interconnects two different types of networks.
Network Extenders Check ‘Edimax’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Edimax: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34857
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:16:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Edimax RE11S user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Edimax RE11S network extender Network transmitter White 10, 100, 1000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Network transmitter
  • - Wi-Fi Dual-band (2.4 GHz / 5 GHz) 867 Mbit/s 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
  • - Mounting type: Wall
  • - White
Long product name Edimax RE11S network extender Network transmitter White 10, 100, 1000 Mbit/s :
The long product name of Edimax RE11S network extender Network transmitter White 10, 100, 1000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10/100/1000Mbps LAN, 2.4/5 GHz, 300/867 Mbps, WPS, WEP, WPA-PSK, WPA2-PSK, 59 x 40 x 91 mm, 130 g
More>>>
Short summary description Edimax RE11S network extender Network transmitter White 10, 100, 1000 Mbit/s:
This short summary of the Edimax RE11S network extender Network transmitter White 10, 100, 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Edimax RE11S, Network transmitter, 10,100,1000 Mbit/s, External, 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), 867 Mbit/s, Dual-band (2.4 GHz / 5 GHz)

Long summary description Edimax RE11S network extender Network transmitter White 10, 100, 1000 Mbit/s:
This is an auto-generated long summary of Edimax RE11S network extender Network transmitter White 10, 100, 1000 Mbit/s based on the first three specs of the first five spec groups.

Edimax RE11S. Type: Network transmitter, Ethernet LAN data rates: 10,100,1000 Mbit/s. Antenna type: External. Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi data rate (max): 867 Mbit/s, Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Product colour: White, Mounting type: Wall, LED indicators: LAN, Network, Power, WPS. Output voltage: 5 V, Output current: 1.5 A

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 16:10:55
Uk has collected 2 expert reviews for Edimax RE11S network extender Network transmitter White 10, 100, 1000 Mbit/s and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Country Distributor
Italia 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)