- - Intel LGA 775 (Socket T)
- - ATX Realtek ALC883 7.1 channels
- - 4 Maximum internal memory: 8 GB
- - 32 Mbit
Long product name ECS P965T-A LGA 775 (Socket T) ATX
:
P965T-A - 8 Gb, Socket 775, DDR2 800/667/533 MHz, P965, ICH8
The short editorial description of ECS P965T-A LGA 775 (Socket T) ATX
P965T-A - 8 Gb, Socket 775, DDR2 800/667/533 MHz, P965, ICH8
More>>>
Short summary description ECS P965T-A LGA 775 (Socket T) ATX:
This short summary of the ECS P965T-A LGA 775 (Socket T) ATX data-sheet is auto-generated and uses the product title and the first six key specs.
ECS P965T-A, Intel, LGA 775 (Socket T), 8 GB, 0, 1, ATX, 7.1 channels
Long summary description ECS P965T-A LGA 775 (Socket T) ATX:
This is an auto-generated long summary of ECS P965T-A LGA 775 (Socket T) ATX based on the first three specs of the first five spec groups.
ECS P965T-A. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. RAID levels: 0, 1. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC883. BIOS memory size: 32 Mbit