location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Easy Line EL-994572-0001 portable/party speaker Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Easy Line Check ‘Easy Line’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EL-994572-0001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EL-994572-0001
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Easy Line: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:28:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Easy Line EL-994572-0001 portable/party speaker Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Other Black
  • - 180 - 20000 Hz
  • - Wireless Bluetooth
  • - Built-in 3 h
More>>>
Short summary description Easy Line EL-994572-0001 portable/party speaker Black:
This short summary of the Easy Line EL-994572-0001 portable/party speaker Black data-sheet is auto-generated and uses the product title and the first six key specs.

Easy Line EL-994572-0001, 180 - 20000 Hz, Wireless, 10 m, Micro-USB B, Black, Other

Long summary description Easy Line EL-994572-0001 portable/party speaker Black:
This is an auto-generated long summary of Easy Line EL-994572-0001 portable/party speaker Black based on the first three specs of the first five spec groups.

Easy Line EL-994572-0001. Frequency range: 180 - 20000 Hz. Connectivity technology: Wireless, Bluetooth range: 10 m, USB connector type: Micro-USB B. Product colour: Black, Product design: Other. Recommended usage: Universal, Certification: CE. Battery type: Built-in, Power source type: Battery, Battery voltage: 5 V