location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynamic MI002475 desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynamic Check ‘Dynamic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MI002475
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MI002475 show
Show alternative article codes used in the online market place
Category:
Piece of furniture with a flat or sloping surface and typically with drawers, at which one can read, write, or do other work.
Desks Check ‘Dynamic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dynamic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5429
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Dec 2023 11:05:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dynamic MI002475 desk
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Impulse contract desk
  • - 25mm tops
  • - Heat resistant melamine finish
  • - 18mm modesty panels
  • - 2mm protective abs edging
  • - Panel end legs
  • - 2 cable ports
  • - Height adjustable feet
  • - Steel to steel fixings
  • - 2 modesty panels slots Deep set modesty panel (5”) allows for compatibility of most screen clamp fittings
Warranty: 5 Years
Long product name Dynamic MI002475 desk :
The long product name of Dynamic MI002475 desk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MFC, Rectangular, 1800 x 600 x 730 mm, 42.9 kg
More>>>
Short summary description Dynamic MI002475 desk:
This short summary of the Dynamic MI002475 desk data-sheet is auto-generated and uses the product title and the first six key specs.

Dynamic MI002475, 1800 mm, 600 mm, 730 mm, 2.5 cm, 42.9 kg

Long summary description Dynamic MI002475 desk:
This is an auto-generated long summary of Dynamic MI002475 desk based on the first three specs of the first five spec groups.

Dynamic MI002475. Width: 1800 mm, Depth: 600 mm, Height: 730 mm

Country Distributor
United Kingdom 2 distributor(s)